Ohmite Manufacturing Co. Through Hole Resistors OX103KE

Description
10 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
10 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX103KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX103KE-ND
Through Hole Resistors OX103KE-ND
10 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

10 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Composition Resistor - OX103KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OX103KE
Composition Resistor OX103KE
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

Supplier's Site
Resistor, Ceramic, 10Kohm, 1W, 10%; Resistance Ohmite - 64K5343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 10Kohm, 1W, 10%; Resistance Ohmite
64K5343
Resistor, Ceramic, 10Kohm, 1W, 10%; Resistance Ohmite 64K5343
RESISTOR, CERAMIC, 10KOHM, 1W, 10%; Resistance:10kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 10KOHM, 1W, 10%; Resistance:10kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site
Through Hole Ceramic Resistor, Ox Series, 10 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite - 59M0927 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ox Series, 10 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite
59M0927
Through Hole Ceramic Resistor, Ox Series, 10 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite 59M0927
Through Hole Ceramic Resistor, OX Series, 10 kohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OX Series, 10 kohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Ceramic Composition;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022174
Resistor;Ceramic Composition;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022174
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number OX103KE-ND OX103KE 64K5343 59M0927 70022174
Product Name Through Hole Resistors Composition Resistor Resistor, Ceramic, 10Kohm, 1W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Ox Series, 10 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite Resistor;Ceramic Composition;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details