TE Connectivity RF Resistor RN73C2A1K0BTDF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Resistor - RN73C2A1K0BTDF - Richardson RFPD
Downers Grove, IL, United States
RF Resistor
RN73C2A1K0BTDF
RF Resistor RN73C2A1K0BTDF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - A102086CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102086CT-ND
Chip Resistor - Surface Mount A102086CT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102086DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102086DKR-ND
Chip Resistor - Surface Mount A102086DKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102086TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102086TR-ND
Chip Resistor - Surface Mount A102086TR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A1K0BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A1K0BTDF
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K0BTDF
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K0 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 1K, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R7488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R7488
Res, Thin Film, 1K, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R7488
RES, THIN FILM, 1K, 0.1%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 50AC4748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
50AC4748
Res, 1K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 50AC4748
RES, 1K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 1 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 85X1888 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
85X1888
Surface Mount Thin Film Resistor, Rn73 Series, 1 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 85X1888
Surface Mount Thin Film Resistor, RN73 Series, 1 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9408
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9408
RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A1K0BTDF A102086CT-ND RN73C2A1K0BTDF 20R7488 50AC4748 85X1888 46AK9408
Product Name RF Resistor Chip Resistor - Surface Mount Fixed Resistors; RN 0805 1K0 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 1K, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Res, 1K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details