Ohmite Manufacturing Co. Composition Resistor OY273KE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - OY273KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OY273KE
Composition Resistor OY273KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - OY273KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY273KE-ND
Through Hole Resistors OY273KE-ND
27 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

27 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 27Kohm, 2W, 10%; Resistance Ohmite - 64K5417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 27Kohm, 2W, 10%; Resistance Ohmite
64K5417
Resistor, Ceramic, 27Kohm, 2W, 10%; Resistance Ohmite 64K5417
RESISTOR, CERAMIC, 27KOHM, 2W, 10%; Resistance:27kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 27KOHM, 2W, 10%; Resistance:27kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 27 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone - 70023795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 27 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
70023795
Resistor;Ceramic Composition;Res 27 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone 70023795
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number OY273KE OY273KE-ND 64K5417 70023795
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 27Kohm, 2W, 10%; Resistance Ohmite Resistor;Ceramic Composition;Res 27 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 300 ±ppm/°C -1600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details