Ohmite Manufacturing Co. Through Hole Resistors ON1815E-R58

Description
180 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
180 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ON1815E-R58-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ON1815E-R58-ND
Through Hole Resistors ON1815E-R58-ND
180 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

180 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - ON1815E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
ON1815E-R58
Carbon Film Resistor ON1815E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
2 Watt Carbon Film Resistor Ohmite - 64K5332 - Newark, An Avnet Company
Chicago, IL, United States
2 Watt Carbon Film Resistor Ohmite
64K5332
2 Watt Carbon Film Resistor Ohmite 64K5332
2 WATT CARBON FILM RESISTOR

2 WATT CARBON FILM RESISTOR

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ON1815E-R58-ND ON1815E-R58 64K5332
Product Name Through Hole Resistors Carbon Film Resistor 2 Watt Carbon Film Resistor Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers