Ohmite Manufacturing Co. Through Hole Resistors OM4715E-R58

Description
1 WATT CARBON FILM RESISTOR
Request a Quote Datasheet
Description
1 WATT CARBON FILM RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OM4715E-R58-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OM4715E-R58-ND
Through Hole Resistors OM4715E-R58-ND
1 WATT CARBON FILM RESISTOR

1 WATT CARBON FILM RESISTOR

Buy Now Datasheet
Carbon Film Resistor - OM4715E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OM4715E-R58
Carbon Film Resistor OM4715E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite - 13T1101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite
13T1101
Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite 13T1101
RES, 470 OHM, 5%, 1W, AXIAL, CARBON FILM; Resistance:470ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon FilmRoHS Compliant: Yes

RES, 470 OHM, 5%, 1W, AXIAL, CARBON FILM; Resistance:470ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon FilmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite - 33AK7453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite
33AK7453
Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite 33AK7453
RES, 470 OHM, 5%, 1W, AXIAL, CARBON FILM; Resistance:470ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon FilmRoHS Compliant: Yes

RES, 470 OHM, 5%, 1W, AXIAL, CARBON FILM; Resistance:470ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon FilmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OM4715E-R58-ND OM4715E-R58 13T1101
Product Name Through Hole Resistors Carbon Film Resistor Res, 470 Ohm, 5%, 1W, Axial, Carbon Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details