Ohmite Manufacturing Co. Metal Film Resistor PCS2512FR0010ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - PCS2512FR0010ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
PCS2512FR0010ET
Metal Film Resistor PCS2512FR0010ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-PCS2512FR0010ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512FR0010ETTR-ND
Chip Resistor - Surface Mount 273-PCS2512FR0010ETTR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2512FR0010ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512FR0010ETCT-ND
Chip Resistor - Surface Mount 273-PCS2512FR0010ETCT-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2512FR0010ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512FR0010ETDKR-ND
Chip Resistor - Surface Mount 273-PCS2512FR0010ETDKR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PCS2512FR0010ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCS2512FR0010ET
Chip Resistor - Surface Mount PCS2512FR0010ET
2W 0.001 OHMS 1% 2512

2W 0.001 OHMS 1% 2512

Supplier's Site Datasheet
Res, 0R001, 2W, 2512, Metal Alloy; Resistance Ohmite - 41AH5335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 2W, 2512, Metal Alloy; Resistance Ohmite
41AH5335
Res, 0R001, 2W, 2512, Metal Alloy; Resistance Ohmite 41AH5335
RES, 0R001, 2W, 2512, METAL ALLOY; Resistance:0.001ohm; Product Range:PCS Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R001, 2W, 2512, METAL ALLOY; Resistance:0.001ohm; Product Range:PCS Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number PCS2512FR0010ET 273-PCS2512FR0010ETTR-ND PCS2512FR0010ET 41AH5335
Product Name Metal Film Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R001, 2W, 2512, Metal Alloy; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers