8.2 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
RESISTOR;CERAMIC COMPOSITION;RES 8.2 OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
RESISTOR, CERAMIC, 8.2 OHM, 2W, 10%; Resistance:8.2ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY82GKE-ND | OY82GKE | 70024460 | 33K4317 |
| Product Name | Through Hole Resistors | Composition Resistor | RESISTOR;CERAMIC COMPOSITION;RES 8.2 OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE | Resistor, Ceramic, 8.2 Ohm, 2W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leads | Axial Leaded |
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms | 8.2 ohms |