Ohmite Manufacturing Co. Through Hole Resistors OY105KE

Description
1 MOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
1 MOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY105KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY105KE-ND
Through Hole Resistors OY105KE-ND
1 MOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

1 MOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
2W Resistor - 53-OY105KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-OY105KE
2W Resistor 53-OY105KE
Ceramic Resistor 1M Ohm 10% 2W Axial Through-Hole Product overview: OY105KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OY105KE can be used for catalog matching and distributor lookup.

Ceramic Resistor 1M Ohm 10% 2W Axial Through-Hole Product overview: OY105KE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OY105KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Composition Resistor - OY105KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OY105KE
Composition Resistor OY105KE
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

Supplier's Site
RESISTOR;CERAMIC COMPOSITION;RES 120M OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE - 70024705 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CERAMIC COMPOSITION;RES 120M OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
70024705
RESISTOR;CERAMIC COMPOSITION;RES 120M OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE 70024705
RESISTOR;CERAMIC COMPOSITION;RES 120M OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE

RESISTOR;CERAMIC COMPOSITION;RES 120M OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE

Supplier's Site
Resistor, Ceramic, 1Mohm, 2W, 10%; Resistance Ohmite - 64K5396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 1Mohm, 2W, 10%; Resistance Ohmite
64K5396
Resistor, Ceramic, 1Mohm, 2W, 10%; Resistance Ohmite 64K5396
RESISTOR, CERAMIC, 1MOHM, 2W, 10%; Resistance:1Mohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 1MOHM, 2W, 10%; Resistance:1Mohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Through Hole Ceramic Resistor, Oy Series, 1 Mohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite - 59M0948 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Oy Series, 1 Mohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite
59M0948
Through Hole Ceramic Resistor, Oy Series, 1 Mohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite 59M0948
Through Hole Ceramic Resistor, OY Series, 1 Mohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OY Series, 1 Mohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number OY105KE-ND 53-OY105KE OY105KE 70024705 64K5396 59M0948
Product Name Through Hole Resistors 2W Resistor Composition Resistor RESISTOR;CERAMIC COMPOSITION;RES 120M OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE Resistor, Ceramic, 1Mohm, 2W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Oy Series, 1 Mohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details