The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | OX56GKE |
| Product Name | Composition Resistor |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 5.6 ohms |
| Tolerance | 10 +/- % |