Ohmite Manufacturing Co. Wirewound Resistor RJS2R0

Description
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
Request a Quote Datasheet
Description
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - RJS2R0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RJS2R0
Wirewound Resistor RJS2R0
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.

A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.

Supplier's Site Datasheet
50 Watt Model J Rheostat 10% / Box Ohmite - 13P6785 - Newark, An Avnet Company
Chicago, IL, United States
50 Watt Model J Rheostat 10% / Box Ohmite
13P6785
50 Watt Model J Rheostat 10% / Box Ohmite 13P6785
50 WATT MODEL J RHEOSTAT 10% / BOX

50 WATT MODEL J RHEOSTAT 10% / BOX

Supplier's Site
OHM Rheostats - RJS2R0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RJS2R0
OHM Rheostats RJS2R0
Rheostat, 2 Ohm, 50 Watt, 3.53A

Rheostat, 2 Ohm, 50 Watt, 3.53A

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS2R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS2R0
POT 2 OHM 50W WIREWOUND LINEAR

POT 2 OHM 50W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RJS2R0 13P6785 RJS2R0 RJS2R0
Product Name Wirewound Resistor 50 Watt Model J Rheostat 10% / Box Ohmite OHM Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers