Ohmite Manufacturing Co. Chip Resistor - Surface Mount PCS1206FR0020ET

Description
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote
Description
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 0R002, 1W, 1206, Metal Alloy resistor is designed for low resistance applications, offering a resistance value of 0.002 ohms. It has a power rating of 1 watt and is suitable for high precision current sensing and voltage division. The resistor features a low temperature coefficient of resistance (TCR) at ±50ppm, ensuring stable performance across a wide temperature range of -55°C to +170°C. It is constructed from metal alloy materials and is RoHS compliant, making it suitable for environmentally conscious designs. The component is also AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor is available in a 1206 package size, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 0R002, 1W, 1206, Metal Alloy resistor is designed for low resistance applications, offering a resistance value of 0.002 ohms. It has a power rating of 1 watt and is suitable for high precision current sensing and voltage division. The resistor features a low temperature coefficient of resistance (TCR) at ±50ppm, ensuring stable performance across a wide temperature range of -55°C to +170°C. It is constructed from metal alloy materials and is RoHS compliant, making it suitable for environmentally conscious designs. The component is also AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor is available in a 1206 package size, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-PCS1206FR0020ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS1206FR0020ETTR-ND
Chip Resistor - Surface Mount 273-PCS1206FR0020ETTR-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS1206FR0020ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS1206FR0020ETCT-ND
Chip Resistor - Surface Mount 273-PCS1206FR0020ETCT-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS1206FR0020ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS1206FR0020ETDKR-ND
Chip Resistor - Surface Mount 273-PCS1206FR0020ETDKR-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor - PCS1206FR0020ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
PCS1206FR0020ET
Metal Film Resistor PCS1206FR0020ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R002, 1W, 1206, Metal Alloy; Resistance Ohmite - 41AH5327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 1W, 1206, Metal Alloy; Resistance Ohmite
41AH5327
Res, 0R002, 1W, 1206, Metal Alloy; Resistance Ohmite 41AH5327
RES, 0R002, 1W, 1206, METAL ALLOY; Resistance:0.002ohm; Product Range:PCS Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R002, 1W, 1206, METAL ALLOY; Resistance:0.002ohm; Product Range:PCS Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-PCS1206FR0020ETTR-ND PCS1206FR0020ET 41AH5327
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R002, 1W, 1206, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-8 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0600 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details