Ohmite Manufacturing Co. Through Hole Resistors OM6805E-R58

Description
68 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
68 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OM6805E-R58-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OM6805E-R58-ND
Through Hole Resistors OM6805E-R58-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

68 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
975712-OM6805E-R58
Resistors - Through Hole Resistors 975712-OM6805E-R58
Win Source Part Number: 975712-OM6805E-R58 Category: Resistors>Through Hole Resistors Series: Little Rebel® OM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: -450ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8533.10.0065 Mfr: Ohmite Other Names: OM6805ER58

Win Source Part Number: 975712-OM6805E-R58
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OM
Package: Tape & Reel (TR)
Standard Package: 2,500
Tolerance: ±5%
Temperature Coefficient: -450ppm/°C
Power (Watts): 1W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OM6805ER58

Buy Now Datasheet
Carbon Film Resistor - OM6805E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OM6805E-R58
Carbon Film Resistor OM6805E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD
Product Category Resistors Resistors Resistors
Product Number OM6805E-R58-ND 975712-OM6805E-R58 OM6805E-R58
Product Name Through Hole Resistors Resistors - Through Hole Resistors Carbon Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; MetalFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details