Ohmite Manufacturing Co. Through Hole Resistors ON3615E-R65

Description
360 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
360 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ON3615E-R65TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ON3615E-R65TR-ND
Through Hole Resistors 273-ON3615E-R65TR-ND
360 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

360 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - ON3615E-R65 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
ON3615E-R65
Carbon Film Resistor ON3615E-R65
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-ON3615E-R65TR-ND ON3615E-R65
Product Name Through Hole Resistors Carbon Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details