The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can often replace carbon composition resistors which can be difficult to source.
100 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features
RESISTOR, CERAMIC, 100 OHM, 1W, 10%; Resistance:100ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes
Through Hole Ceramic Resistor, OX Series, 100 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | OX101KE | OX101KE-ND | 70022172 | 64K5341 | 59M0925 |
| Product Name | Composition Resistor | Through Hole Resistors | Resistor;Ceramic Composition;Res 100 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone | Resistor, Ceramic, 100 Ohm, 1W, 10%; Resistance Ohmite | Through Hole Ceramic Resistor, Ox Series, 100 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite |
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads | Axial Leaded | ThroughHole; Axial Leads |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | ? to 300 ±ppm/°C | -1600 ±ppm/°C |