The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
3.3 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
RESISTOR, CERAMIC, 3.3 OHM, 2W, 10%; Resistance:3.3ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
RESISTOR, AXIAL, CERAMIC, 3.3 OHM, 2W, 10%, 7X19 MM. FREE 2 YEAR RADWELL WARRANTY
RESISTOR;CERAMIC COMPOSITION;RES 3.3 OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY33GKE | OY33GKE-ND | 64K5418 | 18660834 | 70024454 |
| Product Name | Composition Resistor | Through Hole Resistors | Resistor, Ceramic, 3.3 Ohm, 2W, 10%; Resistance Ohmite | Resistor | RESISTOR;CERAMIC COMPOSITION;RES 3.3 OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE |
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | ? to 300 ±ppm/°C | -1600 ±ppm/°C |