Ohmite Manufacturing Co. Wirewound Resistor RHS10K

Description
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
Request a Quote Datasheet
Description
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - RHS10K - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RHS10K
Wirewound Resistor RHS10K
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.

A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - RHS10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS10K-ND
Rotary Potentiometers, Rheostats RHS10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite - 01F7568 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite
01F7568
Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite 01F7568
RHEOSTAT, WIREWOUND, 10KOHM, 25W; Track Resistance:10kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

RHEOSTAT, WIREWOUND, 10KOHM, 25W; Track Resistance:10kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS10K
POT 10K OHM 25W WIREWOUND LINEAR

POT 10K OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RHS10K RHS10K-ND 01F7568 RHS10K
Product Name Wirewound Resistor Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details