Ohmite Manufacturing Co. Wirewound Resistor RES350E

Description
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
Request a Quote Datasheet
Description
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - RES350E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RES350E
Wirewound Resistor RES350E
A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.

A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - RES350E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES350E-ND
Rotary Potentiometers, Rheostats RES350E-ND
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES350E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES350E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES350E
POT 350 OHM 12.5W WIREWOUND LIN

POT 350 OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 350 Ohm, 12.5W; Track Resistance Ohmite - 64K5675 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 350 Ohm, 12.5W; Track Resistance Ohmite
64K5675
Rheostat, Wirewound, 350 Ohm, 12.5W; Track Resistance Ohmite 64K5675
RHEOSTAT, WIREWOUND, 350 OHM, 12.5W; Track Resistance:350ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 350 OHM, 12.5W; Track Resistance:350ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open - 70022451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open
70022451
Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open 70022451
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RES350E RES350E-ND RES350E 64K5675 70022451
Product Name Wirewound Resistor Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 350 Ohm, 12.5W; Track Resistance Ohmite Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 12.5W;Panel;Dia 0.875in;Open
Technology / Construction Wirewound Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 350 ohms 350 ohms 350 ohms 350 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts 12.5 watts 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details