Ohmite Manufacturing Co. Composition Resistor OY120KE

Description
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
Request a Quote Datasheet
Description
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - OY120KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OY120KE
Composition Resistor OY120KE
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

Supplier's Site
Through Hole Resistors - OY120KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY120KE-ND
Through Hole Resistors OY120KE-ND
12 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

12 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 12 Ohm, 2W, 10%; Resistance Ohmite - 64K5397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 12 Ohm, 2W, 10%; Resistance Ohmite
64K5397
Resistor, Ceramic, 12 Ohm, 2W, 10%; Resistance Ohmite 64K5397
RESISTOR, CERAMIC, 12 OHM, 2W, 10%; Resistance:12ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 12 OHM, 2W, 10%; Resistance:12ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OY120KE OY120KE-ND 64K5397
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 12 Ohm, 2W, 10%; Resistance Ohmite
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 300 ±ppm/°C -1600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details