33 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RESISTOR, CERAMIC, 33KOHM, 2W, 10%; Resistance:33kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes
RESISTOR;CERAMIC COMPOSITION;RES 33 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
RESISTOR, CERAMIC, 33KOHM, 2W, 10%; RESISTANCE:33KOHM; PRODUCT RANGE:OY SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:ª 10%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:400V; RESISTOR ELEMENT TYPE:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY333KE-ND | OY333KE | 64K5422 | 70024453 | 18689528 |
| Product Name | Through Hole Resistors | Thick Film Resistor | Resistor, Ceramic, 33Kohm, 2W, 10%; Resistance Ohmite | RESISTOR;CERAMIC COMPOSITION;RES 33 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE | Resistor |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Ceramic Composition | Thick Film (Chip) | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |