A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
RHEOSTAT, WIREWOUND, 5KOHM, 25W; Track Resistance:5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes
RHEOSTAT, WIREWOUND, 5KOHM, 25W; Track Resistance:5kohm; Power Rating:25W; Product Range:RHS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Resistance Tolerance:± 10%; Resistor RoHS Compliant: Yes
POT 5K OHM 25W WIREWOUND LINEAR
RHEOSTAT, 5K OHM, 25 WATT, 0.070
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RHS5K0E | RHS5K0E-ND | 64K5757 | 99Y9639 | RHS5K0E | RHS5K0E | 70022480 |
| Product Name | Wirewound Resistor | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 5Kohm, 25W; Track Resistance Ohmite | Rheostat, Wirewound, 5Kohm, 25W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | OHM Rheostats | Rheostat;Rest 5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts |