Ohmite Manufacturing Co. Through Hole Resistors OX104KE

Description
100 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
100 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX104KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX104KE-ND
Through Hole Resistors OX104KE-ND
100 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

100 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Composition Resistor - OX104KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OX104KE
Composition Resistor OX104KE
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can often replace carbon composition resistors which can be difficult to source.

The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can often replace carbon composition resistors which can be difficult to source.

Supplier's Site
Resistor, Ceramic, 100Kohm, 1W, 10%; Resistance Ohmite - 64K5344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 100Kohm, 1W, 10%; Resistance Ohmite
64K5344
Resistor, Ceramic, 100Kohm, 1W, 10%; Resistance Ohmite 64K5344
RESISTOR, CERAMIC, 100KOHM, 1W, 10%; Resistance:100kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 100KOHM, 1W, 10%; Resistance:100kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Ceramic Resistor, Ox Series, 100 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite - 59M0928 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ox Series, 100 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite
59M0928
Through Hole Ceramic Resistor, Ox Series, 100 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite 59M0928
Through Hole Ceramic Resistor, OX Series, 100 kohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OX Series, 100 kohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number OX104KE-ND OX104KE 64K5344 59M0928
Product Name Through Hole Resistors Composition Resistor Resistor, Ceramic, 100Kohm, 1W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Ox Series, 100 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers