Ohmite Manufacturing Co. Through Hole Resistors ON1045E-R58

Description
RES 100K OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 100K OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ON1045E-R58CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ON1045E-R58CT-ND
Through Hole Resistors 273-ON1045E-R58CT-ND
RES 100K OHM 5% 2W AXIAL

RES 100K OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-ON1045E-R58TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ON1045E-R58TR-ND
Through Hole Resistors 273-ON1045E-R58TR-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

100 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - ON1045E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
ON1045E-R58
Carbon Film Resistor ON1045E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
2 Watt Carbon Film Resistor Ohmite - 93X5895 - Newark, An Avnet Company
Chicago, IL, United States
2 Watt Carbon Film Resistor Ohmite
93X5895
2 Watt Carbon Film Resistor Ohmite 93X5895
2 WATT CARBON FILM RESISTOR

2 WATT CARBON FILM RESISTOR

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-ON1045E-R58CT-ND ON1045E-R58 93X5895
Product Name Through Hole Resistors Carbon Film Resistor 2 Watt Carbon Film Resistor Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details