TE Connectivity Thin Film Resistor RN73C2A20KBTDF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor - RN73C2A20KBTDF - Richardson RFPD
Downers Grove, IL, United States
Thin Film Resistor
RN73C2A20KBTDF
Thin Film Resistor RN73C2A20KBTDF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Resistors; RN 0805 20K 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A20KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 20K 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A20KBTDF
Fixed Resistors; RN 0805 20K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A20KBTDF
Fixed Resistors; RN 0805 20K 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 20K 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A102091DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102091DKR-ND
Chip Resistor - Surface Mount A102091DKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102091TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102091TR-ND
Chip Resistor - Surface Mount A102091TR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102091CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102091CT-ND
Chip Resistor - Surface Mount A102091CT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 20Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 20R7939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
20R7939
Resistor, Thin Film, 20Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity 20R7939
RESISTOR, THIN FILM, 20KOHM, 63mW, ±0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 20KOHM, 63mW, ±0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 20K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 75Y9879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
75Y9879
Res, 20K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 75Y9879
RES, 20K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 20 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 68X3221 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 20 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
68X3221
Surface Mount Thin Film Resistor, Rn73 Series, 20 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 68X3221
Surface Mount Thin Film Resistor, RN73 Series, 20 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 20 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9417
Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9417
RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A20KBTDF RN73C2A20KBTDF A102091DKR-ND 20R7939 75Y9879 68X3221 46AK9417
Product Name Thin Film Resistor Fixed Resistors; RN 0805 20K 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 20Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity Res, 20K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 20 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 20K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers