The Res, 0R01, 4W, 2728, Metal Alloy resistor is a low resistance value chip resistor designed for high precision current sensing and voltage division applications. It features a resistance of 0.01 ohm and a power rating of 4 watts, making it suitable for demanding electrical environments. The resistor has a low temperature coefficient of resistance (TCR) at ±50ppm, ensuring stable performance across a wide temperature range of -55°C to +170°C. It is constructed from metal alloy materials and is RoHS compliant, halogen-free, and lead-free. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor is available in a 2728 case size, with a resistance tolerance of ±0.5%. This component is ideal for engineers seeking a robust and precise resistor for their projects.
10 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
10 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
10 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R01, 4W, 2728, METAL ALLOY; Resistance:0.01ohm; Product Range:PCS Series; Resistor Case / Package:2728 [7071 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.6mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-PCS2728DR0100ETCT-ND | PCS2728DR0100ET | 41AH5339 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R01, 4W, 2728, Metal Alloy; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalAlloy |
| Mounting / Packaging | Wide 2827 | 2728 [7071 Metric] | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms |