Ohmite Manufacturing Co. Through Hole Resistors ON1005E-R65

Description
10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ON1005E-R65TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ON1005E-R65TR-ND
Through Hole Resistors 273-ON1005E-R65TR-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - ON1005E-R65 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
ON1005E-R65
Carbon Film Resistor ON1005E-R65
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite - 33AK7454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite
33AK7454
Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite 33AK7454
RES, 10 OHM, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:Little Rebel ON Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film

RES, 10 OHM, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:Little Rebel ON Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film

Supplier's Site Datasheet
Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite - 49AJ9139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite
49AJ9139
Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite 49AJ9139
RES, 10 OHM, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:Little Rebel ON Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film

RES, 10 OHM, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:Little Rebel ON Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-ON1005E-R65TR-ND ON1005E-R65 33AK7454
Product Name Through Hole Resistors Carbon Film Resistor Res, 10 Ohm, 5%, 2W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details