Ohmite Manufacturing Co. Composition Resistor OX680KE

Description
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
Request a Quote Datasheet
Description
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - OX680KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OX680KE
Composition Resistor OX680KE
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

Supplier's Site
Through Hole Resistors - OX680KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX680KE-ND
Through Hole Resistors OX680KE-ND
68 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

68 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 68 Ohm, 1W, 10%; Resistance Ohmite - 64K5383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 68 Ohm, 1W, 10%; Resistance Ohmite
64K5383
Resistor, Ceramic, 68 Ohm, 1W, 10%; Resistance Ohmite 64K5383
RESISTOR, CERAMIC, 68 OHM, 1W, 10%; Resistance:68ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 68 OHM, 1W, 10%; Resistance:68ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 68 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 68 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022194
Resistor;Ceramic Composition;Res 68 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022194
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number OX680KE OX680KE-ND 64K5383 70022194
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 68 Ohm, 1W, 10%; Resistance Ohmite Resistor;Ceramic Composition;Res 68 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 300 ±ppm/°C -1600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details