Ohmite Manufacturing Co. Carbon Film Resistor ON3635E-R65

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - ON3635E-R65 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
ON3635E-R65
Carbon Film Resistor ON3635E-R65
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - 273-ON3635E-R65TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ON3635E-R65TR-ND
Through Hole Resistors 273-ON3635E-R65TR-ND
36 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

36 kOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number ON3635E-R65 273-ON3635E-R65TR-ND
Product Name Carbon Film Resistor Through Hole Resistors
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers