The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
100 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
RESISTOR, CERAMIC, 100 OHM, 2W, 10%; Resistance:100ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY101KE | OY101KE-ND | 64K5392 | 70022200 |
| Product Name | Composition Resistor | Through Hole Resistors | Resistor, Ceramic, 100 Ohm, 2W, 10%; Resistance Ohmite | Resistor;Ceramic Composition;Res 100 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone |
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | ? to 300 ±ppm/°C | -1600 ±ppm/°C |