Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.
Features
220 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
2 WATT CARBON FILM RESISTOR
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ON2215E-R58 | ON2215E-R58-ND | 93X5909 |
| Product Name | Carbon Film Resistor | Through Hole Resistors | 2 Watt Carbon Film Resistor Ohmite |
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 220 ohms | 220 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |