Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4021FSS70

Description
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4021FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4021FSS70-ND
Through Hole Resistors RWR89S4021FSS70-ND
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.02K OHM 3W 1% WW AXIAL - RWR89S4021FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3W 1% WW AXIAL
RWR89S4021FSS70
RES 4.02K OHM 3W 1% WW AXIAL RWR89S4021FSS70
RES 4.02Kohm 3W 1% WW AXIAL

RES 4.02Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4021FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4021FSS70
Wirewound Resistors 3110-RWR89S4021FSS70
ESS-2B 4.02K 1% RWR89S4021FS S70

ESS-2B 4.02K 1% RWR89S4021FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7989
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7989
Resistor,Metal Alloy,4.02KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,4.02KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4021FSS70-ND RWR89S4021FSS70 3110-RWR89S4021FSS70 64C7989
Product Name Through Hole Resistors RES 4.02K OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers