Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R16FSB12

Description
ESS-2B 3.16 1% RWR89S3R16FS B12
Request a Quote Datasheet
Description
ESS-2B 3.16 1% RWR89S3R16FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R16FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R16FSB12
Wirewound Resistors 3110-RWR89S3R16FSB12
ESS-2B 3.16 1% RWR89S3R16FS B12

ESS-2B 3.16 1% RWR89S3R16FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R16FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R16FSB12-ND
Through Hole Resistors RWR89S3R16FSB12-ND
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16 OHM 3W 1% WW AXIAL - RWR89S3R16FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 3W 1% WW AXIAL
RWR89S3R16FSB12
RES 3.16 OHM 3W 1% WW AXIAL RWR89S3R16FSB12
RES 3.16ohm 3W 1% WW AXIAL

RES 3.16ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R16FSB12 RWR89S3R16FSB12-ND RWR89S3R16FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.16 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers