Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4020FSS73

Description
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4020FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4020FSS73-ND
Through Hole Resistors RWR89S4020FSS73-ND
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4020FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4020FSS73
Wirewound Resistors 3110-RWR89S4020FSS73
ESS-2B 402 1% RWR89S4020FS S73

ESS-2B 402 1% RWR89S4020FS S73

Supplier's Site Datasheet
RES 402 OHM 3W 1% WW AXIAL - RWR89S4020FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 3W 1% WW AXIAL
RWR89S4020FSS73
RES 402 OHM 3W 1% WW AXIAL RWR89S4020FSS73
RES 402ohm 3W 1% WW AXIAL

RES 402ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7980
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7980
Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S4020FSS73-ND 3110-RWR89S4020FSS73 RWR89S4020FSS73 64C7980
Product Name Through Hole Resistors Wirewound Resistors RES 402 OHM 3W 1% WW AXIAL Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details