Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4021FPRSL

Description
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4021FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4021FPRSL-ND
Through Hole Resistors RWR89S4021FPRSL-ND
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4021FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4021FPRSL
Wirewound Resistors 3110-RWR89S4021FPRSL
ESS-2B 4.02K 1% RWR89S4021FP RSL

ESS-2B 4.02K 1% RWR89S4021FP RSL

Supplier's Site Datasheet
RES 4.02K OHM 3W 1% WW AXIAL - RWR89S4021FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3W 1% WW AXIAL
RWR89S4021FPRSL
RES 4.02K OHM 3W 1% WW AXIAL RWR89S4021FPRSL
RES 4.02Kohm 3W 1% WW AXIAL

RES 4.02Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4021FPRSL-ND 3110-RWR89S4021FPRSL RWR89S4021FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.02K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers