3.09 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.09ohm 3W 0.5% WW AXIAL
ESS-2B 3.09 .5% RWR89S3R09DR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S3R09DRRSL-ND | RWR89S3R09DRRSL | 3110-RWR89S3R09DRRSL |
| Product Name | Through Hole Resistors | RES 3.09 OHM 3W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 3.09 ohms | 3.09 ohms | 3.09 ohms |