Vishay Precision Group RES,WW, 3W, 1%:4120 RWR89S4121FR

Description
RES,WW, 3W, 1%:4120
Request a Quote
Description
RES,WW, 3W, 1%:4120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,WW, 3W, 1%:4120 - RWR89S4121FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,WW, 3W, 1%:4120
RWR89S4121FR
RES,WW, 3W, 1%:4120 RWR89S4121FR
RES,WW, 3W, 1%:4120

RES,WW, 3W, 1%:4120

Supplier's Site
Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8005
Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8005
Resistor,Metal Alloy,4.12KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,4.12KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR89S4121FR 64C8005
Product Name RES,WW, 3W, 1%:4120 Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers