Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R24FRS73

Description
ESS-2B 3.24 1% RWR89S3R24FR S73
Request a Quote Datasheet
Description
ESS-2B 3.24 1% RWR89S3R24FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R24FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R24FRS73
Wirewound Resistors 3110-RWR89S3R24FRS73
ESS-2B 3.24 1% RWR89S3R24FR S73

ESS-2B 3.24 1% RWR89S3R24FR S73

Supplier's Site Datasheet
RES 3.24 OHM 3W 1% WW AXIAL - RWR89S3R24FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 3W 1% WW AXIAL
RWR89S3R24FRS73
RES 3.24 OHM 3W 1% WW AXIAL RWR89S3R24FRS73
RES 3.24ohm 3W 1% WW AXIAL

RES 3.24ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R24FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R24FRS73-ND
Through Hole Resistors RWR89S3R24FRS73-ND
3.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R24FRS73 RWR89S3R24FRS73 RWR89S3R24FRS73-ND
Product Name Wirewound Resistors RES 3.24 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details