Vishay Precision Group Wirewound Resistors RWR89S4020FRS73

Description
ESS-2B 402 1% RWR89S4020FR S73
Request a Quote Datasheet
Description
ESS-2B 402 1% RWR89S4020FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4020FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4020FRS73
Wirewound Resistors 3110-RWR89S4020FRS73
ESS-2B 402 1% RWR89S4020FR S73

ESS-2B 402 1% RWR89S4020FR S73

Supplier's Site Datasheet
RES 402 OHM 3W 1% WW AXIAL - RWR89S4020FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 3W 1% WW AXIAL
RWR89S4020FRS73
RES 402 OHM 3W 1% WW AXIAL RWR89S4020FRS73
RES 402ohm 3W 1% WW AXIAL

RES 402ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4020FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4020FRS73-ND
Through Hole Resistors RWR89S4020FRS73-ND
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7976
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7976
Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S4020FRS73 RWR89S4020FRS73 RWR89S4020FRS73-ND 64C7976
Product Name Wirewound Resistors RES 402 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details