Vishay Intertechnology, Inc. RES 3.83 OHM 3W 1% WW AXIAL RWR89S3R83FSS73

Description
RES 3.83ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.83ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 3W 1% WW AXIAL - RWR89S3R83FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 3W 1% WW AXIAL
RWR89S3R83FSS73
RES 3.83 OHM 3W 1% WW AXIAL RWR89S3R83FSS73
RES 3.83ohm 3W 1% WW AXIAL

RES 3.83ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R83FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R83FSS73
Wirewound Resistors 3110-RWR89S3R83FSS73
ESS-2B 3.83 1% RWR89S3R83FS S73

ESS-2B 3.83 1% RWR89S3R83FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R83FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R83FSS73-ND
Through Hole Resistors RWR89S3R83FSS73-ND
3.83 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3R83FSS73 3110-RWR89S3R83FSS73 RWR89S3R83FSS73-ND
Product Name RES 3.83 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details