Vishay Intertechnology, Inc. RES 3.01 OHM 3W 1% WW AXIAL RWR89S3R01FSRSL

Description
RES 3.01ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 3W 1% WW AXIAL - RWR89S3R01FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 3W 1% WW AXIAL
RWR89S3R01FSRSL
RES 3.01 OHM 3W 1% WW AXIAL RWR89S3R01FSRSL
RES 3.01ohm 3W 1% WW AXIAL

RES 3.01ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R01FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R01FSRSL
Wirewound Resistors 3110-RWR89S3R01FSRSL
ESS-2B 3.01 1% RWR89S3R01FS RSL

ESS-2B 3.01 1% RWR89S3R01FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R01FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R01FSRSL-ND
Through Hole Resistors RWR89S3R01FSRSL-ND
3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3R01FSRSL 3110-RWR89S3R01FSRSL RWR89S3R01FSRSL-ND
Product Name RES 3.01 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1010KJL - 812455-C1010KJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details