Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3920FRS73

Description
ESS-2B 392 1% RWR89S3920FR S73
Request a Quote Datasheet
Description
ESS-2B 392 1% RWR89S3920FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3920FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3920FRS73
Wirewound Resistors 3110-RWR89S3920FRS73
ESS-2B 392 1% RWR89S3920FR S73

ESS-2B 392 1% RWR89S3920FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3920FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3920FRS73-ND
Through Hole Resistors RWR89S3920FRS73-ND
392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 392 OHM 3W 1% WW AXIAL - RWR89S3920FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 1% WW AXIAL
RWR89S3920FRS73
RES 392 OHM 3W 1% WW AXIAL RWR89S3920FRS73
RES 392ohm 3W 1% WW AXIAL

RES 392ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3920FRS73 RWR89S3920FRS73-ND RWR89S3920FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 392 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details