Vishay Intertechnology, Inc. Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S4021FRB12

Description
Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S4021FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S4021FRB12
Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S4021FRB12
Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR89S4021FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4021FRB12-ND
Through Hole Resistors RWR89S4021FRB12-ND
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4021FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4021FRB12
Wirewound Resistors 3110-RWR89S4021FRB12
ESS-2B 4.02K 1% RWR89S4021FR B12

ESS-2B 4.02K 1% RWR89S4021FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4021FRB12 RWR89S4021FRB12-ND 3110-RWR89S4021FRB12
Product Name Res Wirewound 4.02K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers