Vishay Intertechnology, Inc. Through Hole Resistors RWR89S39R2FRS73

Description
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S39R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S39R2FRS73-ND
Through Hole Resistors RWR89S39R2FRS73-ND
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 39.2 OHM 3W 1% WW AXIAL - RWR89S39R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3W 1% WW AXIAL
RWR89S39R2FRS73
RES 39.2 OHM 3W 1% WW AXIAL RWR89S39R2FRS73
RES 39.2ohm 3W 1% WW AXIAL

RES 39.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S39R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S39R2FRS73
Wirewound Resistors 3110-RWR89S39R2FRS73
ESS-2B 39.2 1% RWR89S39R2FR S73

ESS-2B 39.2 1% RWR89S39R2FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S39R2FRS73-ND RWR89S39R2FRS73 3110-RWR89S39R2FRS73
Product Name Through Hole Resistors RES 39.2 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details