Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4020FRS70

Description
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4020FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4020FRS70-ND
Through Hole Resistors RWR89S4020FRS70-ND
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 402 OHM 3W 1% WW AXIAL - RWR89S4020FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 3W 1% WW AXIAL
RWR89S4020FRS70
RES 402 OHM 3W 1% WW AXIAL RWR89S4020FRS70
RES 402ohm 3W 1% WW AXIAL

RES 402ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4020FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4020FRS70
Wirewound Resistors 3110-RWR89S4020FRS70
ESS-2B 402 1% RWR89S4020FR S70

ESS-2B 402 1% RWR89S4020FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7975
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7975
Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4020FRS70-ND RWR89S4020FRS70 3110-RWR89S4020FRS70 64C7975
Product Name Through Hole Resistors RES 402 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details