Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3921FSS70

Description
ESS-2B 3.92K 1% RWR89S3921FS S70
Request a Quote Datasheet
Description
ESS-2B 3.92K 1% RWR89S3921FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3921FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3921FSS70
Wirewound Resistors 3110-RWR89S3921FSS70
ESS-2B 3.92K 1% RWR89S3921FS S70

ESS-2B 3.92K 1% RWR89S3921FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3921FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3921FSS70-ND
Through Hole Resistors RWR89S3921FSS70-ND
3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92K OHM 3W 1% WW AXIAL - RWR89S3921FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 3W 1% WW AXIAL
RWR89S3921FSS70
RES 3.92K OHM 3W 1% WW AXIAL RWR89S3921FSS70
RES 3.92Kohm 3W 1% WW AXIAL

RES 3.92Kohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7866
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7866
Resistor,Metal Alloy,3.92KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,3.92KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S3921FSS70 RWR89S3921FSS70-ND RWR89S3921FSS70 64C7866
Product Name Wirewound Resistors Through Hole Resistors RES 3.92K OHM 3W 1% WW AXIAL Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers