Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R92FRRSL

Description
ESS-2B 3.92 1% RWR89S3R92FR RSL
Request a Quote Datasheet
Description
ESS-2B 3.92 1% RWR89S3R92FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R92FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R92FRRSL
Wirewound Resistors 3110-RWR89S3R92FRRSL
ESS-2B 3.92 1% RWR89S3R92FR RSL

ESS-2B 3.92 1% RWR89S3R92FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R92FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R92FRRSL-ND
Through Hole Resistors RWR89S3R92FRRSL-ND
3.92 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92 OHM 3W 1% WW AXIAL - RWR89S3R92FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 3W 1% WW AXIAL
RWR89S3R92FRRSL
RES 3.92 OHM 3W 1% WW AXIAL RWR89S3R92FRRSL
RES 3.92ohm 3W 1% WW AXIAL

RES 3.92ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R92FRRSL RWR89S3R92FRRSL-ND RWR89S3R92FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.92 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers