Vishay Intertechnology, Inc. RES 3.92 OHM 3W 1% WW AXIAL RWR89S3R92FRBSL

Description
RES 3.92ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 3W 1% WW AXIAL - RWR89S3R92FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 3W 1% WW AXIAL
RWR89S3R92FRBSL
RES 3.92 OHM 3W 1% WW AXIAL RWR89S3R92FRBSL
RES 3.92ohm 3W 1% WW AXIAL

RES 3.92ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R92FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R92FRBSL
Wirewound Resistors 3110-RWR89S3R92FRBSL
ESS-2B 3.92 1% RWR89S3R92FR BSL

ESS-2B 3.92 1% RWR89S3R92FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R92FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R92FRBSL-ND
Through Hole Resistors RWR89S3R92FRBSL-ND
3.92 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3R92FRBSL 3110-RWR89S3R92FRBSL RWR89S3R92FRBSL-ND
Product Name RES 3.92 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details