Vishay Intertechnology, Inc. RES 3.24 OHM 3W 0.1% WW AXIAL RWR89S3R24BRRSL

Description
RES 3.24ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 3W 0.1% WW AXIAL - RWR89S3R24BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 3W 0.1% WW AXIAL
RWR89S3R24BRRSL
RES 3.24 OHM 3W 0.1% WW AXIAL RWR89S3R24BRRSL
RES 3.24ohm 3W 0.1% WW AXIAL

RES 3.24ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R24BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R24BRRSL
Wirewound Resistors 3110-RWR89S3R24BRRSL
ESS-2B 3.24 .1% RWR89S3R24BR RSL

ESS-2B 3.24 .1% RWR89S3R24BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R24BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R24BRRSL-ND
Through Hole Resistors RWR89S3R24BRRSL-ND
3.24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3R24BRRSL 3110-RWR89S3R24BRRSL RWR89S3R24BRRSL-ND
Product Name RES 3.24 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details