Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3921FSB12

Description
ESS-2B 3.92K 1% RWR89S3921FS B12
Request a Quote Datasheet
Description
ESS-2B 3.92K 1% RWR89S3921FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3921FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3921FSB12
Wirewound Resistors 3110-RWR89S3921FSB12
ESS-2B 3.92K 1% RWR89S3921FS B12

ESS-2B 3.92K 1% RWR89S3921FS B12

Supplier's Site Datasheet
RES 3.92K OHM 3W 1% WW AXIAL - RWR89S3921FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 3W 1% WW AXIAL
RWR89S3921FSB12
RES 3.92K OHM 3W 1% WW AXIAL RWR89S3921FSB12
RES 3.92Kohm 3W 1% WW AXIAL

RES 3.92Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3921FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3921FSB12-ND
Through Hole Resistors RWR89S3921FSB12-ND
3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3921FSB12 RWR89S3921FSB12 RWR89S3921FSB12-ND
Product Name Wirewound Resistors RES 3.92K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details