Vishay Intertechnology, Inc. RES 4.02K OHM 3W 1% WW AXIAL RWR89S4021FRS73

Description
RES 4.02Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 3W 1% WW AXIAL - RWR89S4021FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3W 1% WW AXIAL
RWR89S4021FRS73
RES 4.02K OHM 3W 1% WW AXIAL RWR89S4021FRS73
RES 4.02Kohm 3W 1% WW AXIAL

RES 4.02Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4021FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4021FRS73-ND
Through Hole Resistors RWR89S4021FRS73-ND
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4021FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4021FRS73
Wirewound Resistors 3110-RWR89S4021FRS73
ESS-2B 4.02K 1% RWR89S4021FR S73

ESS-2B 4.02K 1% RWR89S4021FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7986
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7986
Resistor,Metal Alloy,4.02KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,4.02KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4021FRS73 RWR89S4021FRS73-ND 3110-RWR89S4021FRS73 64C7986
Product Name RES 4.02K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details