Vishay Intertechnology, Inc. RES 402 OHM 3W 1% WW AXIAL RWR89S4020FSS70

Description
RES 402ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 3W 1% WW AXIAL - RWR89S4020FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 3W 1% WW AXIAL
RWR89S4020FSS70
RES 402 OHM 3W 1% WW AXIAL RWR89S4020FSS70
RES 402ohm 3W 1% WW AXIAL

RES 402ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4020FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4020FSS70-ND
Through Hole Resistors RWR89S4020FSS70-ND
402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4020FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4020FSS70
Wirewound Resistors 3110-RWR89S4020FSS70
ESS-2B 402 1% RWR89S4020FS S70

ESS-2B 402 1% RWR89S4020FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7979
Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7979
Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,402Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4020FSS70 RWR89S4020FSS70-ND 3110-RWR89S4020FSS70 64C7979
Product Name RES 402 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,402Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details